RJE484886451详情
Amphenol RJE484886451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
64
RoHS
Compliant
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
20
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
系列
RJE
子类别
Modular Connectors / Ethernet Connectors
界面
SPI, Serial
比特数
12
产品类别
Modular Connectors / Ethernet Connectors
结算时间
20 ns
转换器数量
2
产品类别
Modular Connectors / Ethernet Connectors
辐射硬化
无
RJE484886451拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。