RJE484886481详情
Amphenol RJE484886481重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Brass
RoHS
Compliant
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
20
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
系列
RJE
终端
Solder
连接器类型
Circular
电阻
5 mΩ
子类别
Modular Connectors / Ethernet Connectors
军用标准
MIL-DTL-26482
本体镀层
Cadmium
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
达到SVHC
Unknown
RJE484886481拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。