RJE581883406N详情
Amphenol RJE581883406N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E1015-8310-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
120
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Reel
系列
RJE
子类别
Modular Connectors / Ethernet Connectors
额定电流
150 A
电压
600 VAC
产品类别
Modular Connectors / Ethernet Connectors
连接类型
Plug
产品类别
Modular Connectors / Ethernet Connectors
RJE581883406N拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。