RJE5918834D6N详情
Amphenol RJE5918834D6N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
C3102A28-10SN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
Performance Category
Cat 6
Factory Pack QuantityFactory Pack Quantity
120
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Reel
系列
RJE
子类别
Modular Connectors / Ethernet Connectors
触点性别
Socket
产品类别
Modular Connectors / Ethernet Connectors
触点配置
https://docs.galco.com/techdoc/coh/c3102a28-10sn_cf.pdf
产品类别
Modular Connectors / Ethernet Connectors
长度
1.512 Inches
直径
1.62 Inches
RJE5918834D6N拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。