RJE601885446N详情
Amphenol RJE601885446N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Thermoplastic
Manufacturer Part Number
PS21L-NS02P1-T00
Approvals
CE, CSA, UL
Manufacturer
卡洛·加瓦齐
RoHS
无
Performance Category
Cat 6a
Factory Pack QuantityFactory Pack Quantity
120
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Reel
系列
RJE
子类别
Modular Connectors / Ethernet Connectors
执行器类型
滚柱杆
产品类别
Modular Connectors / Ethernet Connectors
指标
无
连接类型
螺丝端子
产品类别
Modular Connectors / Ethernet Connectors
触点
2NC
RJE601885446N拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。