RJE7B18864L2详情
Amphenol RJE7B18864L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
KRDB4110S-SSAC
Approvals
CE, CSA, UL
Manufacturer
SSAC
Timing Range
10
终端
0.250 in Flat Blade
线圈电压
120 VAC
操作方式
关闭延迟
触点
单刀双掷
RJE7B18864L2拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。