Amphenol RJE7B18864M1
- 收藏
- 对比
RJE7B18864M1详情
Amphenol RJE7B18864M1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Performance Category
Cat 6a
Factory Pack QuantityFactory Pack Quantity
50
Number of Positions / Contacts per Port
8P8C
Mounting Styles
电缆安装
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
类型
Modular
定位的数量
8 Position
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
通孔
接头数量
8 Contact
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
直角
产品类别
Modular Connectors / Ethernet Connectors
RJE7B18864M1拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。