RJF2HA1N详情
Amphenol RJF2HA1N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Manufacturer
Amphenol
Brand
Amphenol Socapex
系列
RJF
类型
圆形模块
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
配套周期
500 Cycles
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP68
RJF2HA1N拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。