RJFTV67DPEM1ZN详情
Amphenol RJFTV67DPEM1ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Performance Category
Cat 6
Minimum Operating Temperature
- 40 C
Coupling Mechanism
Thread
Mounting Styles
面板安装
Coding
代码 D
系列
RJFTV6
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
工作温度范围
- 40 C to + 85 C
产品
Adapters
安装角
Straight
USOC编码
RJ45
知识产权评级
IP68
RJFTV67DPEM1ZN拓展信息
Amphenol PCD
Amphenol PCD
Amphenol Industrial
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。