RJFTV6B2NISONI详情
Amphenol RJFTV6B2NISONI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
1
Handle Length
110.0 mm
Handle Material
Zinc Alloy
Mounting Orientation
Universal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Socapex
系列
RJFTV6
颜色
Black
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
完成
No Finish
总长度
110.0 mm
钥匙类型
No Key
手柄类型
Keyless
产品类别
Modular Connectors / Ethernet Connectors
RJFTV6B2NISONI拓展信息
Amphenol PCD
Amphenol PCD
Amphenol Industrial
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。