RJHS-7367详情
Amphenol RJHS-7367重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Nylon
Voltage, Rating
125 V
Performance Category
Cat 5e
Factory Pack QuantityFactory Pack Quantity
120
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
系列
RJHSE
类型
Modular
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
额定电流
1.5 A
端口的数量
7 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
USOC编码
RJ11
产品类别
Modular Connectors / Ethernet Connectors
RJHS-7367拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。