RJHSE-538W-02E详情
Amphenol RJHSE-538W-02E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Voltage, Rating
125 V
Performance Category
Cat 5
Factory Pack QuantityFactory Pack Quantity
56
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Details
系列
RJHSE
类型
Modular
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
额定电流
1.5 A
终端样式
焊针
端口的数量
2 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
RJHSE-538W-02E拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。