RJHSEKP8EA1详情
Amphenol RJHSEKP8EA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP65/IP67
Permitted cable outer temperature during assembling/handling
-20 - 90
Rated current In
16
Permitted cable outer temperature after assembling without vibration
-40 - 80
Factory Pack QuantityFactory Pack Quantity
110
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
安装角
Vertical
产品类别
Modular Connectors / Ethernet Connectors
RJHSEKP8EA1拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。