RJHSEL38WA1A详情
Amphenol RJHSEL38WA1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Manufacturer Part Number
PS43L-NT11RS-M00
Approvals
CE, CSA, UL
Manufacturer
卡洛·加瓦齐
RoHS
无
Factory Pack QuantityFactory Pack Quantity
120
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Tray
子类别
Modular Connectors / Ethernet Connectors
执行器类型
滚柱杆
产品类别
Modular Connectors / Ethernet Connectors
指标
无
连接类型
Screw Clamp Terminals
产品类别
Modular Connectors / Ethernet Connectors
触点
1NO/1NC
RJHSEL38WA1A拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。