RJHSEL483详情
Amphenol RJHSEL483重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.105822 oz
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
通孔
Part # Aliases
TSC-124L3,000
Manufacturer
TE Connectivity
Brand
TE Connectivity / OEG
RoHS
Details
Number of Positions / Contacts per Port
8P8C
包装
Tube
子类别
Relays
触点终端
焊针
触点形式
SPDT (1 Form C)
产品类别
PCB继电器
线圈型
Non-Latching
产品
通信继电器
产品类别
Low Signal Relays - PCB
RJHSEL483拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。