RJHSEL48P详情
Amphenol RJHSEL48P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
PVC
Manufacturer
Turck
Maximum Voltage
24 VDC
Factory Pack QuantityFactory Pack Quantity
120
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Tray
子类别
Modular Connectors / Ethernet Connectors
额定电流
4 Amps
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
长度
2.5 Meters
RJHSEL48P拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。