RJHSEN08M详情
Amphenol RJHSEN08M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1320
Number of Positions / Contacts per Port
8P8C
Mounting Styles
面板安装
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
系列
RJHSE
包装
Tray
类型
Modular
定位的数量
8 Position
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Unshielded
终端样式
通孔
接头数量
8 Contact
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
Vertical
产品类别
Modular Connectors / Ethernet Connectors
RJHSEN08M拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。