RJHSR5486510T详情
Amphenol RJHSR5486510T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
105601200EQF
Manufacturer
Stearns
Mounting
端部安装
Factory Pack QuantityFactory Pack Quantity
450
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Reel
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
工作电压
190 VAC;208~230 VAC;380 VAC;460 VAC
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP54
RJHSR5486510T拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。