RJMG1S92181512T详情
Amphenol RJMG1S92181512T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
包装数量
10
Manufacturer Part Number
YAV952M12
Manufacturer
Burndy
Factory Pack QuantityFactory Pack Quantity
750
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Reel
颜色
Orange
子类别
Modular Connectors / Ethernet Connectors
配置
1x1
端子类型
Barrel - Standard, Two Hole
产品类别
Modular Connectors / Ethernet Connectors
剥线长度
0.866
螺柱尺寸
M12
产品类别
Modular Connectors / Ethernet Connectors
RJMG1S92181512T拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。