RJMG2018M44A1ER详情
Amphenol RJMG2018M44A1ER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
450
Number of Positions / Contacts per Port
8P8C
Contact Materials
磷青铜
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Reel
类型
磁性千斤顶
颜色
Black
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
焊针
UL可燃性规范
UL 94V-0
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
工作温度范围
0 C to + 70 C
产品
Connectors
安装角
直角
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
RJMG2018M44A1ER拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。