RJMG201S14415BT详情
Amphenol RJMG201S14415BT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
包装数量
100
Manufacturer Part Number
YAV70FM8
Approvals
CSA, UL
Manufacturer
Burndy
Factory Pack QuantityFactory Pack Quantity
70
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Tray
子类别
Modular Connectors / Ethernet Connectors
端子类型
Barrel - Standard
产品类别
Modular Connectors / Ethernet Connectors
剥线长度
0.87
螺柱尺寸
M8
产品类别
Modular Connectors / Ethernet Connectors
绝缘的
Non-Insulated
RJMG201S14415BT拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。