RJMG226K344C4ER详情
Amphenol RJMG226K344C4ER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
6,600/120
Manufacturer Part Number
PTG4-1-75-662S
Approvals
cURus
Manufacturer
Crompton Instruments
Mounting
Floor Mount
Brand
Amphenol Commercial Products
Number of Positions / Contacts per Port
8P8C
Factory Pack QuantityFactory Pack Quantity
9
包装
Tray
终端
螺丝端子
子类别
Modular Connectors / Ethernet Connectors
频率
50 Hz
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
转速比
60/1
相位
1
RJMG226K344C4ER拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。