RJMG301DF1425ER详情
Amphenol RJMG301DF1425ER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
600
Number of Positions / Contacts per Port
8P8C
Mounting Styles
PCB 安装
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Tradename
RJ Mag
系列
RJMG
包装
Tray
类型
-
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Unshielded
终端样式
焊针
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
直角
产品类别
Modular Connectors / Ethernet Connectors
RJMG301DF1425ER拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。