注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥41.825925
10
¥39.458419
100
¥37.224926
500
¥35.117857
1000
¥33.130048
RJX8FA3HB详情
AMPHENOL RJX8FA3HB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
RJ45
Connector
socket
Connector series
XLRnet
Ethernet category
D类
Connector variant
with push button
Mechanical mounting1
screw
Mechanical mounting
for panel mounting
Electrical mounting
THT
Spatial orientation
angled 90°
Gross weight
9.25g
Certificates
RoHS compliant
RJX8FA3HB拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)







哦! 它是空的。