RJX8FA3VB详情
AMPHENOL RJX8FA3VB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
RJ45
Connector
socket
Spatial orientation
angled 90°
Electrical mounting
THT
Mechanical mounting
for panel mounting,
Connector series
XLRnet
Connector variant
with push button
Ethernet category
D类
Gross weight
2 g
RJX8FA3VB拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。