注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥65.841678
10
¥62.11479
100
¥58.598856
500
¥55.281939
1000
¥52.152771
RJX8FB5HB详情
AMPHENOL RJX8FB5HB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
RJ45
Connector
socket
Connector series
XLRnet
Ethernet category
Cat 5e
Connector variant
with push button
Mechanical mounting1
screw
Mechanical mounting
for panel mounting
Electrical mounting
THT
Spatial orientation
angled 90°
Gross weight
11.15g
Certificates
RoHS compliant
RJX8FB5HB拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)







哦! 它是空的。