RJX8FB5HRGB详情
AMPHENOL RJX8FB5HRGB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
RJ45
Connector
socket
Connector series
XLRnet
Ethernet category
Cat 5e
Connector variant1
with push button
Connector variant
with LED
Lamp colour1
red
Lamp colour
green
Mechanical mounting1
screw
Mechanical mounting
for panel mounting
Electrical mounting
THT
Spatial orientation
angled 90°
Gross weight
11.7g
Certificates
RoHS compliant
RJX8FB5HRGB拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。