注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥83.316797
10
¥78.600752
100
¥74.151656
500
¥69.954392
1000
¥65.994707
RJX8FD5110详情
AMPHENOL RJX8FD5110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector
RJ45
Connector
socket
Connector series
XLRnet
Ethernet category
Cat 5e
Connector variant
with push button
Mechanical mounting1
screw
Mechanical mounting
for panel mounting
Electrical mounting
IDC
Gross weight
24.36g
Certificates
RoHS compliant
RJX8FD5110拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)







哦! 它是空的。