RJX8MB详情
AMPHENOL RJX8MB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector
plug
Spatial orientation
straight
Mechanical mounting
for cable
Connector series
XLRnet
Type of connector accessories
case RJ45
Cable external diameter
5...8mm
Gross weight
2g
Certificates
RoHS compliant
0个相似型号
RJX8MB拓展信息








哦! 它是空的。