RL00362-10BK详情
Amphenol RL00362-10BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
Four Channel Squib Driver IC
厂商
Amphenol Technical Products International
Mounting
表面贴装
Package
Bulk
Product Status
活跃
Supplier Package
SOIC W
RoHS
Details
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
400
Brand
Amphenol Technical Products
操作温度
-40 to 85 °C
系列
RADLOK™
终端
Crimp
类型
Four Channel Squib Driver IC
颜色
Black
子类别
电源连接器
引脚数量
32
线规
-
端子类型
Female, Receptacle (Socket)
产品类别
重型电源连接器
产品类别
重型电源连接器
RL00362-10BK拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。