Amphenol RL200613.3K140T10
- 收藏
- 对比
RL200613.3K140T10
143-RL200613.3K140T10
无类别的
--
大陆
立即发货

Ntc Thermistor; Zero Power Resistance At 25°C:25Kohm; Product Range:Rl20 Series; Thermistor Mounting:Through Hole; Beta Value (K):4615K; Thermistor Case Style:Radial Leaded; Thermistor Terminals:Radial Leaded; No. Of Pins:2Pins Rohs Compliant: Yes /Amphenol Advanced Sensors RL200613.3K140T10
1最小包装量--
添加到询价列表







哦! 它是空的。