RL9057-101-F1OR详情
Amphenol RL9057-101-F1OR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Range
RADLOK
Factory Pack QuantityFactory Pack Quantity
300
Manufacturer
Amphenol
Brand
Amphenol Technical Products
RoHS
Details
Package
Bulk
厂商
Amphenol Technical Products International
Product Status
活跃
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Copper Alloy
系列
RL9057
终端
Threaded
连接器类型
Receptacle
类型
引脚端子
颜色
Orange
行数
1
性别
Male
子类别
Circular Connectors
终端样式
Thread
线规
-
绝缘材料
Not Insulated
端子类型
Female, Receptacle (Socket)
产品类别
军规圆形连接器
产品
Contacts
产品类别
军规圆形连接器
RL9057-101-F1OR拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。