RL9080-301-F1RE详情
Amphenol RL9080-301-F1RE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Configuration
N.O./N.C.
Contact Materials
银合金
Pole Throw Configuration
单刀双掷
Mounting
螺钉安装
RoHS
Details
Brand
Amphenol Technical Products
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
200
Package
Bulk
厂商
Amphenol Technical Products International
Product Status
活跃
操作温度
-25 to 150 °C
系列
RADLOK™
终端
Crimp
颜色
Red
子类别
Circular Connectors
线规
-
端子类型
Female, Receptacle (Socket)
产品类别
军规圆形连接器
产品类别
军规圆形连接器
RL9080-301-F1RE拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。