RL9140-101-F1OR详情
Amphenol RL9140-101-F1OR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Amphenol Technical Products
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
100
Package
Bulk
厂商
Amphenol Technical Products International
Product Status
活跃
操作温度
-65 to 150 °C
系列
RADLOK™
终端
Threaded
颜色
Red
子类别
Circular Connectors
线规
-
端子类型
Female, Receptacle (Socket)
产品类别
军规圆形连接器
电缆直径
2.74 mm
产品类别
军规圆形连接器
RL9140-101-F1OR拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。