RSL74-08141-X详情
Amphenol RSL74-08141-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
SAS to SAS
Connector End A Pin Count
72 Position
Connector End B
Plug
Connector End A
Plug
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
Connector End B Pin Count
72 Position
RoHS
Details
类型
SAS 电缆
性别
Male / Male
子类别
电缆组件
电缆长度
1 m
产品类别
计算机电缆
产品
I/O Cables
产品类别
计算机电缆
RSL74-08141-X拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。