RT06128PNH详情
AMPHENOL RT06128PNH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
8
Body material
aluminium
Type of connector
circular
Connector
plug
Mechanical mounting
for cable
Kind of connector
male
Connector variant
w/o contacts
Connector series
RT360
Connectors application
terminals, size 16
Locking system
internal bayonet
Spatial orientation
straight
Case
size 12
Conform to the norm
UL E63093
Manufacturer series
Ecomate RM
Body material1
zinc
Gross weight
20g
Certificates
RoHS compliant
Operating temperature
-40...105°C
Body plating
nickel
IP rating
IP67
RT06128PNH拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。