RT071412SNH详情
AMPHENOL RT071412SNH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
12
Body material
aluminium
Type of connector
circular
Connector1
socket
Connector
plug
Mechanical mounting1
front side nut
Mechanical mounting
for cable
Kind of connector
female
Connector variant
w/o contacts
Connector series
RT360
Connectors application
terminals, size 16
Locking system
external bayonet
Case
size 14
Conform to the norm
UL E63093
Manufacturer series
Ecomate RM
Body material1
zinc
Gross weight
25g
Certificates
RoHS compliant
Operating temperature
-40...105°C
Body plating
nickel
IP rating
IP67
RT071412SNH拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。