RT0L-16CG-S1详情
AMPHENOL RT0L-16CG-S1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Type of connector accessories
gland
Connector series
RT360
Spatial orientation
straight
Case
size 16
Manufacturer series
Ecomate RM
Max. cable diameter
14.5mm
Gross weight
70g
Certificates
RoHS compliant
Operating temperature
-40...105°C
Body plating
nickel
RT0L-16CG-S1拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。