RT0W714-19PNH详情
AMPHENOL RT0W714-19PNH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
19
Body material
aluminium
Type of connector
circular
Connector1
socket
Connector
plug
Mechanical mounting1
front side nut
Mechanical mounting
for cable
Kind of connector
male
Connector variant
w/o contacts
Connector series
RT360
Connectors application
terminals, size 20
Locking system
external bayonet
Case
size 14
Conform to the norm
UL E63093
Manufacturer series
Ecomate RM
Body material1
zinc
Gross weight
40.3g
Certificates
RoHS compliant
Operating temperature
-40...105°C
Body plating
nickel
IP rating
IP67
RT0W714-19PNH拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。