RTHP0141PW-M1详情
Amphenol RTHP0141PW-M1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
6 (5 power + PE)
Contact shape
Round
插入材料
Polyamide (PS66), Nylon 6/6
Installation characteristics
Flange
Towards
Tagged
Housing Material / Plating
锌压铸件
Shell Surface
nickel
colour
Silver
Intrusion Protection
Ip67-Dust And Water Resistant
Remark
无触点
Shell Sizes
M23-6
Contact Sizes
2.0mm
Operating temperature
-20°C ~ 130°C
系列
M23B
Fastening type
Threaded
Contact type
Crimp
额定电流
28A
UL可燃性规范
UL94 V-0
fet type
用于公引脚
Shell type
Receptacle
Rated voltage
630VAC
RTHP0141PW-M1拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。