SAD9S0GME6G详情
Amphenol SAD9S0GME6G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
Connector A Gender
Female
Voltage, Rating
300 V
Connector B Gender
Male
Connector End A Pin Count
9 Position
Factory Pack QuantityFactory Pack Quantity
25
Contact Materials
Copper Alloy
Connector End A
Standard D-Sub
Manufacturer
Positronic
Brand
Amphenol Positronic
Filtered
Unfiltered
子类别
D-Sub Connectors
额定电流
7.5 A
产品类别
D-Sub Adapters & Gender Changers
外壳电镀
Gold
产品类别
D-Sub Adapters & Gender Changers
SAD9S0GME6G拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。