SF2详情
Amphenol SF2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Wilcoxon
RoHS
Details
For Use With
Vibration Monitors
Package
Bulk
厂商
Amphenol Wilcoxon Sensing Technologies
Product Status
活跃
For Use With/Related Products
Wilcoxon Vibration Monitors
系列
-
子类别
Sensors
配件类型
Mounting Stud
产品类别
传感器硬件
产品
Mounting Stud
产品类别
Sensor Hardware & Accessories
SF2拓展信息








哦! 它是空的。