SGM26MDS3T0000/AA详情
Amphenol SGM26MDS3T0000/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
6 - 10
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
6 - 10
Diameter plug-in contact
3.6
Material of contact surface
Gold
Material contact
Brass
Connectable conductor cross section multi-wired
6 - 10
Connectable conductor cross section solid-core
6 - 10
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
SGM26MDS3T0000/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。