SGM44MSCE100J0详情
Amphenol SGM44MSCE100J0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 1 = solid
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
75
Low smoke (according to EN 61034-2)
无
Screen over stranding
Foil
Nominal cross section conductor
2
Number of stranding elements
6
Core identification
Colour
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
7.5
Permitted cable outer temperature during assembling/handling
-5 - 50
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Diameter conductor
0.6
Permitted cable outer temperature after assembling without vibration
-30 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
绞合
Layers
产品类别
矩形MIL规格连接器
SGM44MSCE100J0拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。