SGMC20S0TRB00详情
Amphenol SGMC20S0TRB00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
MIL Type
MIL-C-28748
Voltage, Rating
250 VAC
Maximum Operating Temperature
+ 135 C
Minimum Operating Temperature
- 55 C
Mounting Styles
PCB 安装
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
系列
SGMC
子类别
MIL-Spec / MIL-Type
终端样式
Solder
触点性别
Socket (Female)
绝缘电阻
5 GOhms
产品类别
矩形MIL规格连接器
产品
Connectors
安装角
Straight
产品类别
矩形MIL规格连接器
SGMC20S0TRB00拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。