SGMC34S0E1P0J0详情
Amphenol SGMC34S0E1P0J0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Conductor surface
Bare
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
24
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2
Min. permitted bending radius, stationary application/permanent installation
144
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
SGMC34S0E1P0J0拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。