SGMC50M0E100J0/AA详情
Amphenol SGMC50M0E100J0/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-25 - 80
Colour outer sheath
Green
Outer diameter approx.
9
Screen over stranding element
Foil
Category
7
Core identification
Colour
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
NVP value
79
Material outer sheath
Other
Conductor category
Class 1 = solid
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Package
Box
厂商
Amphenol Positronic
Product Status
活跃
系列
SGMC
连接器类型
公引脚外壳
定位的数量
50
颜色
Green
行数
4
子类别
MIL-Spec / MIL-Type
螺距
-
连接器样式
-
产品类别
矩形MIL规格连接器
连接器用途
Plug
特征
交配指南
产品类别
矩形MIL规格连接器
SGMC50M0E100J0/AA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。