SGMC50S0E0000/AA详情
Amphenol SGMC50S0E0000/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Conductor category
Class 5 = flexible
Material outer sheath
Other
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
67.8
Low smoke (according to EN 61034-2)
有
Screen over stranding
Braiding
Nominal cross section conductor
2
Core identification
Colour
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
11.3
Permitted cable outer temperature during assembling/handling
-40 - 90
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-50 - 90
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
SGMC50S0E0000/AA拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。