SGMC75S0E0000详情
Amphenol SGMC75S0E0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.8
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 50
Outer diameter approx.
8.8
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Protective sheath
Al/PE
Core identification
Colour + rings
Number of stranding elements
1
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
88
Low smoke according to IEC 61034-2
无
Conductor category
Class 1 = solid
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
绞合
Bundle
产品类别
矩形MIL规格连接器
SGMC75S0E0000拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。