SIM2D42K详情
Amphenol SIM2D42K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
Manufacturer
Amphenol
Brand
Amphenol Air LB France
包装
Bulk
终端
Solder
行数
2
性别
Male
子类别
MIL-Spec / MIL-Type
螺距
2 mm
接头数量
74
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
辐射硬化
无
SIM2D42K拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。